LAMP, INCANDESCENT, BAYONET, 24V; Supply Voltage:24V; Lamp Base Type:S.C. Bayonet; Bulb Size:T-2 1/2; MSCP:3000; Average Bulb Life:10000h; Product Range:-; Length:30.2mm; Lens Style:Tubular, T-2, 0.325"; Voltage Rating:24V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 19M0228 |
| Product Name | Lamp, Incandescent, Bayonet, 24V; Supply Voltage Vcc (Visual Communications Company) |
| Rated Average Life | 10000 hours |