Visual Communications Company, Inc. Led Bulb, Candelabra Screw/e12, White; Lamp Base Type Vcc (Visual Communications Company) 2410F73-12V

Description
LED BULB, CANDELABRA SCREW/E12, WHITE; Lamp Base Type:Candelabra Screw; LED Color:White; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:15000h; Supply Voltage:12V; Current Rating:80mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, CANDELABRA SCREW/E12, WHITE; Lamp Base Type:Candelabra Screw; LED Color:White; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:15000h; Supply Voltage:12V; Current Rating:80mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Candelabra Screw/e12, White; Lamp Base Type Vcc (Visual Communications Company) - 52M1721 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Candelabra Screw/e12, White; Lamp Base Type Vcc (Visual Communications Company)
52M1721
Led Bulb, Candelabra Screw/e12, White; Lamp Base Type Vcc (Visual Communications Company) 52M1721
LED BULB, CANDELABRA SCREW/E12, WHITE; Lamp Base Type:Candelabra Screw; LED Color:White; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:15000h; Supply Voltage:12V; Current Rating:80mA RoHS Compliant: Yes

LED BULB, CANDELABRA SCREW/E12, WHITE; Lamp Base Type:Candelabra Screw; LED Color:White; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:15000h; Supply Voltage:12V; Current Rating:80mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 52M1721
Product Name Led Bulb, Candelabra Screw/e12, White; Lamp Base Type Vcc (Visual Communications Company)
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1246430 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Solder Terminals; Faston, solder lug
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL7LB-2-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
N program - NME - Illuminated signal - NMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details