LAMP, INDICATOR, INCANDESCENT; Lamp Base Type:Solder Terminal; Mounting Hole Dia:0.81mm; Current Rating:-; Supply Voltage:28V; Lens Shape:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 18M8015 |
| Product Name | Lamp, Indicator, Incandescent; Lamp Base Type Vcc (Visual Communications Company) |
| Diameter | 0.8100 mm (0.0319 inch) |