INCANDESCENT INDICATOR, RECT, 28V; Lamp Base Type:Quick Connect; Mounting Hole Dia:-; Current Rating:-; Supply Voltage:28V; Lens Shape:Rectangular; Product Range:2390QD Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 01C8041 |
| Product Name | Incandescent Indicator, Rect, 28V; Lamp Base Type Vcc (Visual Communications Company) |