Visual Communications Company, Inc. Panel Indicators, Pilot Lights 2390QD3-28V

Description
"Incandescent Panel Indicator Amber 28V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet
Description
"Incandescent Panel Indicator Amber 28V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2390QD3-28V-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2390QD3-28V-ND
Panel Indicators, Pilot Lights 2390QD3-28V-ND
"Incandescent Panel Indicator Amber 28V Quick Connect - 0.187"" (4.7mm)"

"Incandescent Panel Indicator Amber 28V Quick Connect - 0.187"" (4.7mm)"

Buy Now Datasheet
Lamp, Indicator, Neon, Amber, 28V; Supply Voltage Vcc (Visual Communications Company) - 05C1405 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Amber, 28V; Supply Voltage Vcc (Visual Communications Company)
05C1405
Lamp, Indicator, Neon, Amber, 28V; Supply Voltage Vcc (Visual Communications Company) 05C1405
LAMP, INDICATOR, NEON, AMBER, 28V; Supply Voltage:28V; Lamp Base Type:Solder Terminal; Illumination Color:Amber; Mounting Hole Dia:-; Lens Shape:-; Current Rating:-; Product Range:2390QD Series; Colour:Amber RoHS Compliant: Yes

LAMP, INDICATOR, NEON, AMBER, 28V; Supply Voltage:28V; Lamp Base Type:Solder Terminal; Illumination Color:Amber; Mounting Hole Dia:-; Lens Shape:-; Current Rating:-; Product Range:2390QD Series; Colour:Amber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2390QD3-28V-ND 05C1405
Product Name Panel Indicators, Pilot Lights Lamp, Indicator, Neon, Amber, 28V; Supply Voltage Vcc (Visual Communications Company)
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL4LB-2-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details