Visual Communications Company, Inc. Lamp, Indicator, Incandescent; Lamp Base Type Vcc (Visual Communications Company) 2390QD1-28V

Description
LAMP, INDICATOR, INCANDESCENT; Lamp Base Type:Solder Terminal; Mounting Hole Dia:-; Current Rating:-; Supply Voltage:28V; Lens Shape:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, INCANDESCENT; Lamp Base Type:Solder Terminal; Mounting Hole Dia:-; Current Rating:-; Supply Voltage:28V; Lens Shape:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Incandescent; Lamp Base Type Vcc (Visual Communications Company) - 66F5947 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Incandescent; Lamp Base Type Vcc (Visual Communications Company)
66F5947
Lamp, Indicator, Incandescent; Lamp Base Type Vcc (Visual Communications Company) 66F5947
LAMP, INDICATOR, INCANDESCENT; Lamp Base Type:Solder Terminal; Mounting Hole Dia:-; Current Rating:-; Supply Voltage:28V; Lens Shape:-; Product Range:- RoHS Compliant: Yes

LAMP, INDICATOR, INCANDESCENT; Lamp Base Type:Solder Terminal; Mounting Hole Dia:-; Current Rating:-; Supply Voltage:28V; Lens Shape:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 66F5947
Product Name Lamp, Indicator, Incandescent; Lamp Base Type Vcc (Visual Communications Company)
Unlock Full Specs
to access all available technical data