Visual Communications Company, Inc. Panel Indicators, Pilot Lights 2332QD5

Description
"Neon Panel Indicator Green 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator Green 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2332QD5-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2332QD5-ND
Panel Indicators, Pilot Lights 2332QD5-ND
"Neon Panel Indicator Green 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"

"Neon Panel Indicator Green 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"

Buy Now Datasheet
Indicator, Panel Mount, Neon, Color Vcc (Visual Communications Company) - 99F5624 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Panel Mount, Neon, Color Vcc (Visual Communications Company)
99F5624
Indicator, Panel Mount, Neon, Color Vcc (Visual Communications Company) 99F5624
INDICATOR, PANEL MOUNT, NEON, COLOR: GREEN, VOLTAGE (V): 125VAC, MOUNTING HOLE (INCH): 1.276 X .395, MOUNTING HOLE (METRIC): 32.41 X 10.03, TERMINATION: 4.5" 22 AWG WIRE, BEZEL COLOR: STAINLESS STEEL, HOUSING COLOR: WHITE

INDICATOR, PANEL MOUNT, NEON, COLOR: GREEN, VOLTAGE (V): 125VAC, MOUNTING HOLE (INCH): 1.276 X .395, MOUNTING HOLE (METRIC): 32.41 X 10.03, TERMINATION: 4.5" 22 AWG WIRE, BEZEL COLOR: STAINLESS STEEL, HOUSING COLOR: WHITE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2332QD5-ND 99F5624
Product Name Panel Indicators, Pilot Lights Indicator, Panel Mount, Neon, Color Vcc (Visual Communications Company)
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
Indicator Light 800L P-L - 800L-12L10RS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
LED Color Red
View Details
2 suppliers
22 mm Plastic Pilot Light - 3PLBR7LS-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details