LAMP, INDICATOR, INCANDESCENT, WHITE; Lamp Base Type:Wire Leaded; Mounting Hole Dia:32.26mm; Current Rating:-; Supply Voltage:125V; Lens Shape:-; Product Range:-; Colour:White RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 18M8014 |
| Product Name | Lamp, Indicator, Incandescent, White; Lamp Base Type Vcc (Visual Communications Company) |
| Diameter | 32.26 mm (1.27 inch) |