Visual Communications Company, Inc. Lamp, Indicator, Neon, White, 125V; Supply Voltage Vcc (Visual Communications Company) 2330D4

Description
LAMP, INDICATOR, NEON, WHITE, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:32.4mm; Lens Shape:-; Current Rating:-; Product Range:-; Colour:White RoHS Compliant: Yes
Description
LAMP, INDICATOR, NEON, WHITE, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:32.4mm; Lens Shape:-; Current Rating:-; Product Range:-; Colour:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Neon, White, 125V; Supply Voltage Vcc (Visual Communications Company) - 18M8011 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, White, 125V; Supply Voltage Vcc (Visual Communications Company)
18M8011
Lamp, Indicator, Neon, White, 125V; Supply Voltage Vcc (Visual Communications Company) 18M8011
LAMP, INDICATOR, NEON, WHITE, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:32.4mm; Lens Shape:-; Current Rating:-; Product Range:-; Colour:White RoHS Compliant: Yes

LAMP, INDICATOR, NEON, WHITE, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:32.4mm; Lens Shape:-; Current Rating:-; Product Range:-; Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 18M8011
Product Name Lamp, Indicator, Neon, White, 125V; Supply Voltage Vcc (Visual Communications Company)
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details
Pilot Light - 360421 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Green
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL6LB-3-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details