LAMP, S.C. BAYONET, S-8, 28V; Supply Voltage:28V; Lamp Base Type:S.C. Bayonet; Bulb Size:S-8; MSCP:21; Average Bulb Life:2000h
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 90F7480 |
| Product Name | Lamp, S.c. Bayonet, S-8, 28V; Supply Voltage Vcc (Visual Communications Company) |
| Rated Average Life | 2000 hours |