Visual Communications Company, Inc. Panel Indicators, Pilot Lights 2195A5-28V

Description
"Incandescent Panel Indicator Green 28V Wire Leads - 4.6"" (116.84mm)"
Request a Quote Datasheet
Description
"Incandescent Panel Indicator Green 28V Wire Leads - 4.6"" (116.84mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2195A5-28V-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2195A5-28V-ND
Panel Indicators, Pilot Lights 2195A5-28V-ND
"Incandescent Panel Indicator Green 28V Wire Leads - 4.6"" (116.84mm)"

"Incandescent Panel Indicator Green 28V Wire Leads - 4.6"" (116.84mm)"

Buy Now Datasheet
Indicator, Panel Mount, Incandescent, Color Green, Lens Color Vcc (Visual Communications Company) - 05C1377 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Panel Mount, Incandescent, Color Green, Lens Color Vcc (Visual Communications Company)
05C1377
Indicator, Panel Mount, Incandescent, Color Green, Lens Color Vcc (Visual Communications Company) 05C1377
INDICATOR, PANEL MOUNT, INCANDESCENT, COLOR GREEN, LENS COLOR: GREEN, OP VOLTAGE (V): 28, MOUNTING HOLE (INCH): 5/16" (METRIC) 7.94, TERMINATION: 4.5" 22 AWG WIRE, BEZEL COLOR: STAINLESS STEEL, HOUSING COLOR: WHITE

INDICATOR, PANEL MOUNT, INCANDESCENT, COLOR GREEN, LENS COLOR: GREEN, OP VOLTAGE (V): 28, MOUNTING HOLE (INCH): 5/16" (METRIC) 7.94, TERMINATION: 4.5" 22 AWG WIRE, BEZEL COLOR: STAINLESS STEEL, HOUSING COLOR: WHITE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2195A5-28V-ND 05C1377
Product Name Panel Indicators, Pilot Lights Indicator, Panel Mount, Incandescent, Color Green, Lens Color Vcc (Visual Communications Company)
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Panel Mount Indicators - 1713830 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details