INCANDESCENT INDICATOR, 7.87MM, 28V; Lamp Base Type:Wire Leaded; Mounting Hole Dia:7.87mm; Current Rating:-; Supply Voltage:28V; Lens Shape:Round with Flat Top; Product Range:2195A Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 95B9233 |
| Product Name | Incandescent Indicator, 7.87Mm, 28V; Lamp Base Type Vcc (Visual Communications Company) |
| Diameter | 7.87 mm (0.3098 inch) |