INDICATOR, PANEL MOUNT, INCANDESCENT, COLOR AMBER, LENS COLOR: AMBER, OP VOLTAGE (V): 12, MOUNTING HOLE (INCH): 5/16" (METRIC) 7.94, TERMINATION: 4.5" 22 AWG WIRE, BEZEL COLOR: STAINLESS STEEL, HOUSING COLOR: WHITE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 05C1361 |
| Product Name | Indicator, Panel Mount, Incandescent, Color Amber, Lens Color Vcc (Visual Communications Company) |