Visual Communications Company, Inc. Incandescent Indicator, Panel Mnt, Red; Lamp Base Type Vcc (Visual Communications Company) 2194A1-28V

Description
INCANDESCENT INDICATOR, PANEL MNT, RED; Lamp Base Type:Wire Leaded; Mounting Hole Dia:8mm; Current Rating:-; Supply Voltage:28V; Lens Shape:Round with Flat Top; Product Range:2194 Series RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT INDICATOR, PANEL MNT, RED; Lamp Base Type:Wire Leaded; Mounting Hole Dia:8mm; Current Rating:-; Supply Voltage:28V; Lens Shape:Round with Flat Top; Product Range:2194 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Indicator, Panel Mnt, Red; Lamp Base Type Vcc (Visual Communications Company) - 01C5566 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Indicator, Panel Mnt, Red; Lamp Base Type Vcc (Visual Communications Company)
01C5566
Incandescent Indicator, Panel Mnt, Red; Lamp Base Type Vcc (Visual Communications Company) 01C5566
INCANDESCENT INDICATOR, PANEL MNT, RED; Lamp Base Type:Wire Leaded; Mounting Hole Dia:8mm; Current Rating:-; Supply Voltage:28V; Lens Shape:Round with Flat Top; Product Range:2194 Series RoHS Compliant: Yes

INCANDESCENT INDICATOR, PANEL MNT, RED; Lamp Base Type:Wire Leaded; Mounting Hole Dia:8mm; Current Rating:-; Supply Voltage:28V; Lens Shape:Round with Flat Top; Product Range:2194 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 01C5566
Product Name Incandescent Indicator, Panel Mnt, Red; Lamp Base Type Vcc (Visual Communications Company)
Diameter 8 mm (0.3150 inch)
Unlock Full Specs
to access all available technical data