Incandescent Lamp Clear 28V Round with Domed Top RT-1 3/4 Wire Terminal
LAMP, WIRE LEADED, T-3 1/4, 28V; Supply Voltage:28V; Lamp Base Type:Wire Leaded; Bulb Size:T-3 1/4; MSCP:0.3; Average Bulb Life:7000h; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | CM2187-ND | 27F1028 |
| Product Name | Incandescent, Neon Lamps | Lamp, Wire Leaded, T-3 1/4, 28V; Supply Voltage Vcc (Visual Communications Company) |
| Base Type | Wire Terminal |