Incandescent Lamp Clear 6.3V Round with Domed Top RT-1 3/4 Wire Terminal
LAMP, WIRE LEADED, T-1 3/4, 6.3V; Supply Voltage:6.3V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 3/4 (5mm); MSCP:0.4; Average Bulb Life:20000h
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | CM2181-ND | 82H9503 |
| Product Name | Incandescent, Neon Lamps | Lamp, Wire Leaded, T-1 3/4, 6.3V; Supply Voltage Vcc (Visual Communications Company) |
| Base Type | Wire Terminal |