Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 854570-2169
Features: Lamp
Package: Bag
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
HTSUS: 8539.29.3060
LAMP, WIRE LEADED, T-1 3/4, 2.5V; Supply Voltage:2.5V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 3/4 (5mm); MSCP:0.2; Average Bulb Life:10000h; Product Range:
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | LED Lamps | Incandescent Lamps |
| Product Number | 2169 | 82H9500 |
| Product Name | Lamps - Incandescents, Neons - 2169 | Lamp, Wire Leaded, T-1 3/4, 2.5V; Supply Voltage Vcc (Visual Communications Company) |
| Rated Average Life | 10000 hours |