Visual Communications Company, Inc. Panel Indicators, Pilot Lights 2153A5

Description
"Neon Panel Indicator Green Clear 208V ~ 250V Wire Leads - 4.6"" (116.84mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator Green Clear 208V ~ 250V Wire Leads - 4.6"" (116.84mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2153A5-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2153A5-ND
Panel Indicators, Pilot Lights 2153A5-ND
"Neon Panel Indicator Green Clear 208V ~ 250V Wire Leads - 4.6"" (116.84mm)"

"Neon Panel Indicator Green Clear 208V ~ 250V Wire Leads - 4.6"" (116.84mm)"

Buy Now Datasheet
Neon Indicator, Green, 250Vac, Wire Lead; Supply Voltage Vcc (Visual Communications Company) - 01C4479 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, Green, 250Vac, Wire Lead; Supply Voltage Vcc (Visual Communications Company)
01C4479
Neon Indicator, Green, 250Vac, Wire Lead; Supply Voltage Vcc (Visual Communications Company) 01C4479
NEON INDICATOR, GREEN, 250VAC, WIRE LEAD; Supply Voltage:250VAC; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:7.87mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:2153A Series RoHS Compliant: Yes

NEON INDICATOR, GREEN, 250VAC, WIRE LEAD; Supply Voltage:250VAC; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:7.87mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:2153A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2153A5-ND 01C4479
Product Name Panel Indicators, Pilot Lights Neon Indicator, Green, 250Vac, Wire Lead; Supply Voltage Vcc (Visual Communications Company)
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Light - 5165927 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Blue
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL8LB-3-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details