Visual Communications Company, Inc. Panel Indicators, Pilot Lights 2152QA5

Description
"Neon Panel Indicator Green 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator Green 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2152QA5-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2152QA5-ND
Panel Indicators, Pilot Lights 2152QA5-ND
"Neon Panel Indicator Green 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"

"Neon Panel Indicator Green 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"

Buy Now Datasheet
Lamp, Indicator, Neon, Green, 125V; Supply Voltage Vcc (Visual Communications Company) - 18M7974 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Green, 125V; Supply Voltage Vcc (Visual Communications Company)
18M7974
Lamp, Indicator, Neon, Green, 125V; Supply Voltage Vcc (Visual Communications Company) 18M7974
LAMP, INDICATOR, NEON, GREEN, 125V; Supply Voltage:125V; Lamp Base Type:Solder Terminal; Illumination Color:Green; Mounting Hole Dia:7.9mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:2152QA Series; Colour:Green RoHS Compliant: Yes

LAMP, INDICATOR, NEON, GREEN, 125V; Supply Voltage:125V; Lamp Base Type:Solder Terminal; Illumination Color:Green; Mounting Hole Dia:7.9mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:2152QA Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2152QA5-ND 18M7974
Product Name Panel Indicators, Pilot Lights Lamp, Indicator, Neon, Green, 125V; Supply Voltage Vcc (Visual Communications Company)
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details
Pilot Light - 10243721 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Yellow
View Details
22mm Illuminated Flush Push Button - 2ALF7LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details