Visual Communications Company, Inc. Panel Indicators, Pilot Lights 2152A5

Description
"Neon Panel Indicator Green Clear 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator Green Clear 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2152A5-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2152A5-ND
Panel Indicators, Pilot Lights 2152A5-ND
"Neon Panel Indicator Green Clear 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"

"Neon Panel Indicator Green Clear 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"

Buy Now Datasheet
Lamp, Indicator, Neon, Green, 125V; Supply Voltage Vcc (Visual Communications Company) - 18M7973 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Green, 125V; Supply Voltage Vcc (Visual Communications Company)
18M7973
Lamp, Indicator, Neon, Green, 125V; Supply Voltage Vcc (Visual Communications Company) 18M7973
LAMP, INDICATOR, NEON, GREEN, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:7.9mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:2152A Series; Colour:Green RoHS Compliant: Yes

LAMP, INDICATOR, NEON, GREEN, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:7.9mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:2152A Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2152A5-ND 18M7973
Product Name Panel Indicators, Pilot Lights Lamp, Indicator, Neon, Green, 125V; Supply Voltage Vcc (Visual Communications Company)
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 0035.9675.7-ND - DigiKey
Specs
LED Color Yellow; Yellow (x 2)
View Details
2 suppliers
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
Panel Mount Indicators - 1345546 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Solder Terminals; Faston, solder lug
View Details