Visual Communications Company, Inc. Panel Indicators, Pilot Lights 2151QA3

Description
"Neon Panel Indicator Amber 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator Amber 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2151QA3-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2151QA3-ND
Panel Indicators, Pilot Lights 2151QA3-ND
"Neon Panel Indicator Amber 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"

"Neon Panel Indicator Amber 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"

Buy Now Datasheet
Indicator, Panel Mount, Neon, Color Amber, Voltage (V) Vcc (Visual Communications Company) - 05C1308 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Panel Mount, Neon, Color Amber, Voltage (V) Vcc (Visual Communications Company)
05C1308
Indicator, Panel Mount, Neon, Color Amber, Voltage (V) Vcc (Visual Communications Company) 05C1308
INDICATOR, PANEL MOUNT, NEON, COLOR AMBER, VOLTAGE (V): 250VAC, MOUNTING HOLE (INCH): 0.31 (METRIC) 7.9, TERMINATION: 187" QC, BEZEL COLOR: STAINLESS STEEL, HOUSING COLOR: WHITE

INDICATOR, PANEL MOUNT, NEON, COLOR AMBER, VOLTAGE (V): 250VAC, MOUNTING HOLE (INCH): 0.31 (METRIC) 7.9, TERMINATION: 187" QC, BEZEL COLOR: STAINLESS STEEL, HOUSING COLOR: WHITE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2151QA3-ND 05C1308
Product Name Panel Indicators, Pilot Lights Indicator, Panel Mount, Neon, Color Amber, Voltage (V) Vcc (Visual Communications Company)
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Metal indicator elements with different illumination surfaces - MSM II AI - SCHURTER Inc
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Rated Voltage 5 to 24 volts
View Details
Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details
Incandescent Light Bulbs - 104913 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.5 mm (0.4528 inch)
View Details