Visual Communications Company, Inc. Panel Indicators, Pilot Lights 2151QA1

Description
"Neon Panel Indicator Red 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator Red 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2151QA1-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2151QA1-ND
Panel Indicators, Pilot Lights 2151QA1-ND
"Neon Panel Indicator Red 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"

"Neon Panel Indicator Red 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"

Buy Now Datasheet
Neon Indicator, 7.87Mm, 250V, Red; Supply Voltage Vcc (Visual Communications Company) - 05C1307 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 7.87Mm, 250V, Red; Supply Voltage Vcc (Visual Communications Company)
05C1307
Neon Indicator, 7.87Mm, 250V, Red; Supply Voltage Vcc (Visual Communications Company) 05C1307
NEON INDICATOR, 7.87MM, 250V, RED; Supply Voltage:250V; Lamp Base Type:Quick Connect; Illumination Color:Red; Mounting Hole Dia:7.87mm; Lens Shape:Round with Flat Top; Current Rating:1.9mA; Product Range:2151QA Series RoHS Compliant: Yes

NEON INDICATOR, 7.87MM, 250V, RED; Supply Voltage:250V; Lamp Base Type:Quick Connect; Illumination Color:Red; Mounting Hole Dia:7.87mm; Lens Shape:Round with Flat Top; Current Rating:1.9mA; Product Range:2151QA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2151QA1-ND 05C1307
Product Name Panel Indicators, Pilot Lights Neon Indicator, 7.87Mm, 250V, Red; Supply Voltage Vcc (Visual Communications Company)
Lamp Type Neon
LED Color Red
Terminal Type Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lamps - 104727 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Width 10 mm (0.3937 inch)
Rated Average Light 50000 hours
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL8LB-1-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details