Visual Communications Company, Inc. Panel Indicators, Pilot Lights 2151A3

Description
"Neon Panel Indicator Amber Clear 208V ~ 250V Wire Leads - 4.6"" (116.84mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator Amber Clear 208V ~ 250V Wire Leads - 4.6"" (116.84mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2151A3-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2151A3-ND
Panel Indicators, Pilot Lights 2151A3-ND
"Neon Panel Indicator Amber Clear 208V ~ 250V Wire Leads - 4.6"" (116.84mm)"

"Neon Panel Indicator Amber Clear 208V ~ 250V Wire Leads - 4.6"" (116.84mm)"

Buy Now Datasheet
Lamp, Indicator, Neon, Amber, 250V; Supply Voltage Vcc (Visual Communications Company) - 05C1302 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Amber, 250V; Supply Voltage Vcc (Visual Communications Company)
05C1302
Lamp, Indicator, Neon, Amber, 250V; Supply Voltage Vcc (Visual Communications Company) 05C1302
LAMP, INDICATOR, NEON, AMBER, 250V; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:7.9mm; Lens Shape:Round with Flat Top; Current Rating:1.9mA; Product Range:2151A Series; Colour:Amber RoHS Compliant: Yes

LAMP, INDICATOR, NEON, AMBER, 250V; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:7.9mm; Lens Shape:Round with Flat Top; Current Rating:1.9mA; Product Range:2151A Series; Colour:Amber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2151A3-ND 05C1302
Product Name Panel Indicators, Pilot Lights Lamp, Indicator, Neon, Amber, 250V; Supply Voltage Vcc (Visual Communications Company)
Lamp Type Neon
LED Color Orange
Terminal Type Wire Leads Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-428-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details
Incandescent Light Bulbs - 104581 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.7 mm (0.2244 inch)
View Details