Visual Communications Company, Inc. Panel Indicators, Pilot Lights 2150A3

Description
"Neon Panel Indicator Amber Clear 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator Amber Clear 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2150A3-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2150A3-ND
Panel Indicators, Pilot Lights 2150A3-ND
"Neon Panel Indicator Amber Clear 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"

"Neon Panel Indicator Amber Clear 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"

Buy Now Datasheet
Lamp, Indicator, Neon, Amber, 125V; Supply Voltage Vcc (Visual Communications Company) - 26M8363 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Amber, 125V; Supply Voltage Vcc (Visual Communications Company)
26M8363
Lamp, Indicator, Neon, Amber, 125V; Supply Voltage Vcc (Visual Communications Company) 26M8363
LAMP, INDICATOR, NEON, AMBER, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:7.9mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:2150A Series; Colour:Amber RoHS Compliant: Yes

LAMP, INDICATOR, NEON, AMBER, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:7.9mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:2150A Series; Colour:Amber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2150A3-ND 26M8363
Product Name Panel Indicators, Pilot Lights Lamp, Indicator, Neon, Amber, 125V; Supply Voltage Vcc (Visual Communications Company)
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details
Panel Mount Indicators - 1713834 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Orange; Orange
Terminal Type Wire Leads; Lead wires
View Details