Visual Communications Company, Inc. Panel Indicators, Pilot Lights 2150A2

Description
"Neon Panel Indicator Clear Clear 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator Clear Clear 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2150A2-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2150A2-ND
Panel Indicators, Pilot Lights 2150A2-ND
"Neon Panel Indicator Clear Clear 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"

"Neon Panel Indicator Clear Clear 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"

Buy Now Datasheet
Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Vcc (Visual Communications Company) - 18M7969 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Vcc (Visual Communications Company)
18M7969
Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Vcc (Visual Communications Company) 18M7969
LAMP, INDICATOR, NEON, CLEAR, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Transparent; Mounting Hole Dia:7.9mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:2150A Series; Colour:Clear RoHS Compliant: Yes

LAMP, INDICATOR, NEON, CLEAR, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Transparent; Mounting Hole Dia:7.9mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:2150A Series; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2150A2-ND 18M7969
Product Name Panel Indicators, Pilot Lights Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Vcc (Visual Communications Company)
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Incandescent Light Bulbs - 104957 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.3 mm (0.4449 inch)
View Details