Visual Communications Company, Inc. Panel Indicators, Pilot Lights 2150A1

Description
"Neon Panel Indicator Red Clear 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator Red Clear 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - L71530-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
L71530-ND
Panel Indicators, Pilot Lights L71530-ND
"Neon Panel Indicator Red Clear 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"

"Neon Panel Indicator Red Clear 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"

Buy Now Datasheet
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Vcc (Visual Communications Company) - 26M8362 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Vcc (Visual Communications Company)
26M8362
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Vcc (Visual Communications Company) 26M8362
LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:7.9mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:2150A Series; Colour:Red RoHS Compliant: Yes

LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:7.9mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:2150A Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number L71530-ND 26M8362
Product Name Panel Indicators, Pilot Lights Lamp, Indicator, Neon, Red, 125V; Supply Voltage Vcc (Visual Communications Company)
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3904-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Panel Mount Indicators - 1302287 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
N program - NME - Illuminated signal - NMEWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details