Visual Communications Company, Inc. Panel Indicators, Pilot Lights 2113A5

Description
"Neon Panel Indicator Green Clear 208V ~ 250V Wire Leads - 4.6"" (116.84mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator Green Clear 208V ~ 250V Wire Leads - 4.6"" (116.84mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2113A5-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2113A5-ND
Panel Indicators, Pilot Lights 2113A5-ND
"Neon Panel Indicator Green Clear 208V ~ 250V Wire Leads - 4.6"" (116.84mm)"

"Neon Panel Indicator Green Clear 208V ~ 250V Wire Leads - 4.6"" (116.84mm)"

Buy Now Datasheet
Neon Indicator, Panel Mount, Green; Supply Voltage Vcc (Visual Communications Company) - 05C1276 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, Panel Mount, Green; Supply Voltage Vcc (Visual Communications Company)
05C1276
Neon Indicator, Panel Mount, Green; Supply Voltage Vcc (Visual Communications Company) 05C1276
NEON INDICATOR, PANEL MOUNT, GREEN; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:7.874mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:2113A Series RoHS Compliant: Yes

NEON INDICATOR, PANEL MOUNT, GREEN; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:7.874mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:2113A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2113A5-ND 05C1276
Product Name Panel Indicators, Pilot Lights Neon Indicator, Panel Mount, Green; Supply Voltage Vcc (Visual Communications Company)
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1134306 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Voltage type DC DC
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL6LB-5-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
R program - RME - Illuminated signal - RMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details