Visual Communications Company, Inc. Lamp, Indicator, Incandescent, 8.64Mm; Lamp Base Type Vcc (Visual Communications Company) 2112QA5

Description
LAMP, INDICATOR, INCANDESCENT, 8.64MM; Lamp Base Type:Solder Terminal; Mounting Hole Dia:7.938mm; Current Rating:-; Supply Voltage:125V; Lens Shape:-; Product Range:-; Bulb Size:8.64mm RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, INCANDESCENT, 8.64MM; Lamp Base Type:Solder Terminal; Mounting Hole Dia:7.938mm; Current Rating:-; Supply Voltage:125V; Lens Shape:-; Product Range:-; Bulb Size:8.64mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Incandescent, 8.64Mm; Lamp Base Type Vcc (Visual Communications Company) - 18M7966 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Incandescent, 8.64Mm; Lamp Base Type Vcc (Visual Communications Company)
18M7966
Lamp, Indicator, Incandescent, 8.64Mm; Lamp Base Type Vcc (Visual Communications Company) 18M7966
LAMP, INDICATOR, INCANDESCENT, 8.64MM; Lamp Base Type:Solder Terminal; Mounting Hole Dia:7.938mm; Current Rating:-; Supply Voltage:125V; Lens Shape:-; Product Range:-; Bulb Size:8.64mm RoHS Compliant: Yes

LAMP, INDICATOR, INCANDESCENT, 8.64MM; Lamp Base Type:Solder Terminal; Mounting Hole Dia:7.938mm; Current Rating:-; Supply Voltage:125V; Lens Shape:-; Product Range:-; Bulb Size:8.64mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 18M7966
Product Name Lamp, Indicator, Incandescent, 8.64Mm; Lamp Base Type Vcc (Visual Communications Company)
Diameter 7.94 mm (0.3125 inch)
Unlock Full Specs
to access all available technical data