Visual Communications Company, Inc. Panel Indicators, Pilot Lights 2111A3

Description
"Neon Panel Indicator Amber Clear 208V ~ 250V Wire Leads - 4.6"" (116.84mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator Amber Clear 208V ~ 250V Wire Leads - 4.6"" (116.84mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2111A3-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2111A3-ND
Panel Indicators, Pilot Lights 2111A3-ND
"Neon Panel Indicator Amber Clear 208V ~ 250V Wire Leads - 4.6"" (116.84mm)"

"Neon Panel Indicator Amber Clear 208V ~ 250V Wire Leads - 4.6"" (116.84mm)"

Buy Now Datasheet
Neon Indicator, 7.87Mm, 250V, Amber; Supply Voltage Vcc (Visual Communications Company) - 05C1261 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 7.87Mm, 250V, Amber; Supply Voltage Vcc (Visual Communications Company)
05C1261
Neon Indicator, 7.87Mm, 250V, Amber; Supply Voltage Vcc (Visual Communications Company) 05C1261
NEON INDICATOR, 7.87MM, 250V, AMBER; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:7.87mm; Lens Shape:Round with Flat Top; Current Rating:1.9mA; Product Range:2111A Series RoHS Compliant: Yes

NEON INDICATOR, 7.87MM, 250V, AMBER; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:7.87mm; Lens Shape:Round with Flat Top; Current Rating:1.9mA; Product Range:2111A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2111A3-ND 05C1261
Product Name Panel Indicators, Pilot Lights Neon Indicator, 7.87Mm, 250V, Amber; Supply Voltage Vcc (Visual Communications Company)
Lamp Type Neon
LED Color Orange
Terminal Type Wire Leads Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details
Pilot Light - 10275886 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL3LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details