Visual Communications Company, Inc. Panel Indicators, Pilot Lights 2111A1

Description
"Neon Panel Indicator Red Clear 208V ~ 250V Wire Leads - 4.6"" (116.84mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator Red Clear 208V ~ 250V Wire Leads - 4.6"" (116.84mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2111A1-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2111A1-ND
Panel Indicators, Pilot Lights 2111A1-ND
"Neon Panel Indicator Red Clear 208V ~ 250V Wire Leads - 4.6"" (116.84mm)"

"Neon Panel Indicator Red Clear 208V ~ 250V Wire Leads - 4.6"" (116.84mm)"

Buy Now Datasheet
Neon Indicator, Panel Mount, Red; Supply Voltage Vcc (Visual Communications Company) - 05C1259 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, Panel Mount, Red; Supply Voltage Vcc (Visual Communications Company)
05C1259
Neon Indicator, Panel Mount, Red; Supply Voltage Vcc (Visual Communications Company) 05C1259
NEON INDICATOR, PANEL MOUNT, RED; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:7.874mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:2111A Series RoHS Compliant: Yes

NEON INDICATOR, PANEL MOUNT, RED; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:7.874mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:2111A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2111A1-ND 05C1259
Product Name Panel Indicators, Pilot Lights Neon Indicator, Panel Mount, Red; Supply Voltage Vcc (Visual Communications Company)
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details
Indicator Light 800L P-L - 800L-12L10GS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
LED Color Green
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL5LB-5-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details