Visual Communications Company, Inc. Panel Indicators, Pilot Lights 2110A3

Description
"Neon Panel Indicator Amber Clear 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator Amber Clear 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2110A3-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2110A3-ND
Panel Indicators, Pilot Lights 2110A3-ND
"Neon Panel Indicator Amber Clear 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"

"Neon Panel Indicator Amber Clear 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"

Buy Now Datasheet
Lamp, Indicator, Neon, Amber, 125V; Supply Voltage Vcc (Visual Communications Company) - 18M7961 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Amber, 125V; Supply Voltage Vcc (Visual Communications Company)
18M7961
Lamp, Indicator, Neon, Amber, 125V; Supply Voltage Vcc (Visual Communications Company) 18M7961
LAMP, INDICATOR, NEON, AMBER, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:7.9mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:2110A Series; Colour:Amber RoHS Compliant: Yes

LAMP, INDICATOR, NEON, AMBER, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:7.9mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:2110A Series; Colour:Amber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2110A3-ND 18M7961
Product Name Panel Indicators, Pilot Lights Lamp, Indicator, Neon, Amber, 125V; Supply Voltage Vcc (Visual Communications Company)
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details
18 mm Indicator Indicator 800L P-L - 800L-18L24G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
Miniature Indicator Light - 15039817 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
View Details