Visual Communications Company, Inc. Lamp, Wire Leaded, T-1 3/4, 18V; Supply Voltage Vcc (Visual Communications Company) 2102

Description
LAMP, WIRE LEADED, T-1 3/4, 18V; Supply Voltage:18V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:10000h; Product Range:
Description
LAMP, WIRE LEADED, T-1 3/4, 18V; Supply Voltage:18V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:10000h; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Lamp, Wire Leaded, T-1 3/4, 18V; Supply Voltage Vcc (Visual Communications Company) - 82H9495 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Wire Leaded, T-1 3/4, 18V; Supply Voltage Vcc (Visual Communications Company)
82H9495
Lamp, Wire Leaded, T-1 3/4, 18V; Supply Voltage Vcc (Visual Communications Company) 82H9495
LAMP, WIRE LEADED, T-1 3/4, 18V; Supply Voltage:18V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:10000h; Product Range:

LAMP, WIRE LEADED, T-1 3/4, 18V; Supply Voltage:18V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:10000h; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 82H9495
Product Name Lamp, Wire Leaded, T-1 3/4, 18V; Supply Voltage Vcc (Visual Communications Company)
Rated Average Life 10000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Standard Incandescent Lamp - 40B10C/F/BL/4PK-120V/13396 - OSRAM SYLVANIA, Inc.
Specs
Base Type Candelabra
Filament Type C-7A
Lamp Power 40 watts
View Details
Incandescent / Halogen Lamp -  - Ushio America, Inc.
Specs
Base Type BA15d, BA15S, BA20d, DCPRE, E10, E11, E14, G6.35, G8, GY6.35, GY9.5, P15D, P25D, P40S, P44S, R7S-18, SPEC, X514
Lamp Power 5 to 250 watts
Rated Average Life 50 to 2000 hours
View Details
Lamp - FT2405 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 5 watts
Rated Average Life 7000 hours
View Details