Incandescent Lamp Clear 5V Round with Domed Top RT-3/4 Wire Terminal
LAMP, WIRE LEADED, T-3/4, 5V; Supply Voltage:5V; Lamp Base Type:Wire Leaded; Bulb Size:T-3/4 (1.8mm); MSCP:0.03; Average Bulb Life:10000h; Product Range:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | CM2-ND | 30H5200 |
| Product Name | Incandescent, Neon Lamps | Lamp, Wire Leaded, T-3/4, 5V; Supply Voltage Vcc (Visual Communications Company) |
| Base Type | Wire Terminal |