Visual Communications Company, Inc. Incandescent, Neon Lamps 1892

Description
Incandescent Lamp Clear 14.4V Round with Domed Top RT-3 1/4 Miniature Bayonet
Request a Quote Datasheet
Description
Incandescent Lamp Clear 14.4V Round with Domed Top RT-3 1/4 Miniature Bayonet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent, Neon Lamps - CM1892-ND - DigiKey
Thief River Falls, MN, United States
Incandescent, Neon Lamps
CM1892-ND
Incandescent, Neon Lamps CM1892-ND
Incandescent Lamp Clear 14.4V Round with Domed Top RT-3 1/4 Miniature Bayonet

Incandescent Lamp Clear 14.4V Round with Domed Top RT-3 1/4 Miniature Bayonet

Buy Now Datasheet
Lamp, Miniature Bayonet, T-3 1/4, 14.4V; Supply Voltage Vcc (Visual Communications Company) - 27F242 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Miniature Bayonet, T-3 1/4, 14.4V; Supply Voltage Vcc (Visual Communications Company)
27F242
Lamp, Miniature Bayonet, T-3 1/4, 14.4V; Supply Voltage Vcc (Visual Communications Company) 27F242
LAMP, MINIATURE BAYONET, T-3 1/4, 14.4V; Supply Voltage:14.4V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:0.75; Average Bulb Life:1000h; Product Range:

LAMP, MINIATURE BAYONET, T-3 1/4, 14.4V; Supply Voltage:14.4V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:0.75; Average Bulb Life:1000h; Product Range:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Incandescent Lamps Incandescent Lamps
Product Number CM1892-ND 27F242
Product Name Incandescent, Neon Lamps Lamp, Miniature Bayonet, T-3 1/4, 14.4V; Supply Voltage Vcc (Visual Communications Company)
Base Type Miniature Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Standard Incandescent Lamp - 25T8DC-120V/18310 - OSRAM SYLVANIA, Inc.
Specs
Base Type Candelabra; Double Contact Bayonet Candelabra
Filament Type C-7A
Lamp Power 25 watts
View Details
Utopia™ 2 LED A19 -  - Ushio America, Inc.
Ushio America, Inc.
Specs
Lamp Power 9 watts
Rated Average Life 25000 hours
Color Temperature 2700 K
View Details
Lamp - FT2405F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 5 watts
Rated Average Life 7000 hours
View Details