Visual Communications Company, Inc. Incandescent, Neon Lamps 1873

Description
Incandescent Lamp Clear 28V Round with Domed Top T-3 1/4 Miniature Bayonet
Request a Quote Datasheet
Description
Incandescent Lamp Clear 28V Round with Domed Top T-3 1/4 Miniature Bayonet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent, Neon Lamps - CM1873-ND - DigiKey
Thief River Falls, MN, United States
Incandescent, Neon Lamps
CM1873-ND
Incandescent, Neon Lamps CM1873-ND
Incandescent Lamp Clear 28V Round with Domed Top T-3 1/4 Miniature Bayonet

Incandescent Lamp Clear 28V Round with Domed Top T-3 1/4 Miniature Bayonet

Buy Now Datasheet
Lamp, Incandescent, Bayonet, 28V; Supply Voltage Vcc (Visual Communications Company) - 93K6699 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Bayonet, 28V; Supply Voltage Vcc (Visual Communications Company)
93K6699
Lamp, Incandescent, Bayonet, 28V; Supply Voltage Vcc (Visual Communications Company) 93K6699
LAMP, INCANDESCENT, BAYONET, 28V; Supply Voltage:28V; Lamp Base Type:S.C. Bayonet; Bulb Size:T-3 1/4; MSCP:3; Average Bulb Life:7000h; Product Range:-; Lead Style:Bayonet; Lens Style:Tubular, T-3 1/4, 0.406"; Voltage Rating:28V RoHS Compliant: Yes

LAMP, INCANDESCENT, BAYONET, 28V; Supply Voltage:28V; Lamp Base Type:S.C. Bayonet; Bulb Size:T-3 1/4; MSCP:3; Average Bulb Life:7000h; Product Range:-; Lead Style:Bayonet; Lens Style:Tubular, T-3 1/4, 0.406"; Voltage Rating:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Incandescent Lamps Incandescent Lamps
Product Number CM1873-ND 93K6699
Product Name Incandescent, Neon Lamps Lamp, Incandescent, Bayonet, 28V; Supply Voltage Vcc (Visual Communications Company)
Base Type Miniature Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
60/C15 CANDLE GLOW -  - Interlectric Corporation
Interlectric Corporation
Specs
Base Type Medium
Filament Type C15
Lamp Power 60 watts
View Details
25A15/FROST - INDUSTRIAL - 80625 - Premium Quality Lighting
Premium Quality Lighting
Specs
Base Type Medium
Lamp Power 25 watts
View Details