LAMP INCAN RT-3.25 MIN BAYO 6.3V
LAMP, MINIATURE BAYONET, T-3 1/4, 6.3V; Supply Voltage:6.3V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:0.38; Average Bulb Life:5000h; Product Range:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | CM1847-ND | 27F236 |
| Product Name | Incandescent, Neon Lamps | Lamp, Miniature Bayonet, T-3 1/4, 6.3V; Supply Voltage Vcc (Visual Communications Company) |
| Base Type | Miniature Bayonet |