Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 905601-1822
Features: Incandescent Lamp Clear 36V Round with Domed Top T-3 1/4 Miniature Bayonet
Package: Bag
Part Status: Not For New Designs
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8539.29.3060
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | LED Lamps | Incandescent Lamps |
| Product Number | 1822 | CM1822-ND |
| Product Name | Lamps - Incandescents, Neons - 1822 | Incandescent, Neon Lamps |
| Base Type | Miniature Bayonet |