Visual Communications Company, Inc. Lamp, Incandescent, 28V,; Supply Voltage Vcc (Visual Communications Company) 1821-10PK

Description
LAMP, INCANDESCENT, 28V,; Supply Voltage:28V; Lamp Base Type:Miniature Screw; Bulb Size:-; MSCP:3.4; Average Bulb Life:500h; Product Range:-; Lead Style:Miniature Screw; Lens Style:Tubular, T-3 1/4, 0.406"; Voltage Rating:28V RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, 28V,; Supply Voltage:28V; Lamp Base Type:Miniature Screw; Bulb Size:-; MSCP:3.4; Average Bulb Life:500h; Product Range:-; Lead Style:Miniature Screw; Lens Style:Tubular, T-3 1/4, 0.406"; Voltage Rating:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, 28V,; Supply Voltage Vcc (Visual Communications Company) - 19M0222 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, 28V,; Supply Voltage Vcc (Visual Communications Company)
19M0222
Lamp, Incandescent, 28V,; Supply Voltage Vcc (Visual Communications Company) 19M0222
LAMP, INCANDESCENT, 28V,; Supply Voltage:28V; Lamp Base Type:Miniature Screw; Bulb Size:-; MSCP:3.4; Average Bulb Life:500h; Product Range:-; Lead Style:Miniature Screw; Lens Style:Tubular, T-3 1/4, 0.406"; Voltage Rating:28V RoHS Compliant: Yes

LAMP, INCANDESCENT, 28V,; Supply Voltage:28V; Lamp Base Type:Miniature Screw; Bulb Size:-; MSCP:3.4; Average Bulb Life:500h; Product Range:-; Lead Style:Miniature Screw; Lens Style:Tubular, T-3 1/4, 0.406"; Voltage Rating:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 19M0222
Product Name Lamp, Incandescent, 28V,; Supply Voltage Vcc (Visual Communications Company)
Rated Average Life 500 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 8556 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Incandescent / Halogen Lamp -  - Ushio America, Inc.
Specs
Base Type BA15d, BA15S, BA20d, DCPRE, E10, E11, E14, G6.35, G8, GY6.35, GY9.5, P15D, P25D, P40S, P44S, R7S-18, SPEC, X514
Lamp Power 5 to 250 watts
Rated Average Life 50 to 2000 hours
View Details
Lamp - FT1205 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 5 watts
Rated Average Life 7000 hours
View Details
Coated Incandescent Lamp - 75WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details