Visual Communications Company, Inc. Lamp, Miniature Bayonet, T-3 1/4, 24V; Supply Voltage Vcc (Visual Communications Company) 1818

Description
LAMP, MINIATURE BAYONET, T-3 1/4, 24V; Supply Voltage:24V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:3.3; Average Bulb Life:250h; Product Range:
Description
LAMP, MINIATURE BAYONET, T-3 1/4, 24V; Supply Voltage:24V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:3.3; Average Bulb Life:250h; Product Range:
Datasheet
Datasheet Summary
Powered by GS/AI

The Lamp, Miniature Bayonet, T-3 1/4, 24V features a supply voltage of 24V and utilizes a miniature bayonet base. It has a mean spherical candlepower (MSCP) of 3.3 and an average bulb life of approximately 250 hours. This lamp is suitable for applications requiring compact lighting solutions with a specific voltage and base type. Its design is optimized for efficient performance in various lighting setups.

Datasheet Summary
Powered by GS/AI

The Lamp, Miniature Bayonet, T-3 1/4, 24V features a supply voltage of 24V and utilizes a miniature bayonet base. It has a mean spherical candlepower (MSCP) of 3.3 and an average bulb life of approximately 250 hours. This lamp is suitable for applications requiring compact lighting solutions with a specific voltage and base type. Its design is optimized for efficient performance in various lighting setups.

Suppliers

Company
Product
Description
Supplier Links
Lamp, Miniature Bayonet, T-3 1/4, 24V; Supply Voltage Vcc (Visual Communications Company) - 94F3612 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Miniature Bayonet, T-3 1/4, 24V; Supply Voltage Vcc (Visual Communications Company)
94F3612
Lamp, Miniature Bayonet, T-3 1/4, 24V; Supply Voltage Vcc (Visual Communications Company) 94F3612
LAMP, MINIATURE BAYONET, T-3 1/4, 24V; Supply Voltage:24V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:3.3; Average Bulb Life:250h; Product Range:

LAMP, MINIATURE BAYONET, T-3 1/4, 24V; Supply Voltage:24V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:3.3; Average Bulb Life:250h; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 94F3612
Product Name Lamp, Miniature Bayonet, T-3 1/4, 24V; Supply Voltage Vcc (Visual Communications Company)
Rated Average Life 250 hours
Unlock Full Specs
to access all available technical data