LAMP, INCANDESCENT, BAYONET, 24V; Supply Voltage:24V; Lamp Base Type:S.C. Bayonet; Bulb Size:T-3 1/4; MSCP:3.3; Average Bulb Life:250h; Product Range:-; Lead Style:Bayonet; Length:30.2mm; Lens Style:Tubular, T-3 1/4, 0.406" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 93K6679 |
| Product Name | Lamp, Incandescent, Bayonet, 24V; Supply Voltage Vcc (Visual Communications Company) |
| Rated Average Life | 250 hours |