Incandescent Lamp Clear 14V Round with Domed Top RT-3 1/4 Miniature Bayonet
LAMP, MINIATURE BAYONET, T-3 1/4, 14V; Supply Voltage:14V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:1.4; Average Bulb Life:3000h; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | CM1815-ND | 27F228 |
| Product Name | Incandescent, Neon Lamps | Lamp, Miniature Bayonet, T-3 1/4, 14V; Supply Voltage Vcc (Visual Communications Company) |
| Base Type | Miniature Bayonet |