Incandescent Lamp Clear 2.5V Round with Domed Top RT-1 3/4 Midget Screw
LAMP, MIDGET SCREW, T-1 3/4, 2.5V; Supply Voltage:2.5V; Lamp Base Type:Midget Screw; Bulb Size:T-1 3/4 (5mm); MSCP:0.2; Average Bulb Life:500h
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | CM1769-ND | 90F7476 |
| Product Name | Incandescent, Neon Lamps | Lamp, Midget Screw, T-1 3/4, 2.5V; Supply Voltage Vcc (Visual Communications Company) |
| Base Type | Midget Screw |