Incandescent Lamp Clear 14V Round with Domed Top RT-3 1/4 Wedge
LAMP, WEDGE, T-3 1/4, 14V; Supply Voltage:14V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4; MSCP:1; Average Bulb Life:1500h; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | CM161-ND | 25F1717 |
| Product Name | Incandescent, Neon Lamps | Lamp, Wedge, T-3 1/4, 14V; Supply Voltage Vcc (Visual Communications Company) |
| Base Type | Wedge |