Visual Communications Company, Inc. Lenses 160A-604G

Description
Lens Cap Green Panel Mount, Threaded Base
Request a Quote Datasheet
Description
Lens Cap Green Panel Mount, Threaded Base
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lenses - 160A-604G-ND - DigiKey
Thief River Falls, MN, United States
Lens Cap Green Panel Mount, Threaded Base

Lens Cap Green Panel Mount, Threaded Base

Buy Now Datasheet
Lens, Round, Green; Lens Shape Vcc (Visual Communications Company) - 04F2489 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Green; Lens Shape Vcc (Visual Communications Company)
04F2489
Lens, Round, Green; Lens Shape Vcc (Visual Communications Company) 04F2489
LENS, ROUND, GREEN; Lens Shape:Round; Switch Lens Colour:Green; Product Range:-; Colour:Green ; For Use With:Chicago Gemlite Relampable Indicator Lights; Lens Diameter:7.036mm; Lens Height:5.461mm; Mounting Hole Dia:7.95mm RoHS Compliant: Yes

LENS, ROUND, GREEN; Lens Shape:Round; Switch Lens Colour:Green; Product Range:-; Colour:Green ; For Use With:Chicago Gemlite Relampable Indicator Lights; Lens Diameter:7.036mm; Lens Height:5.461mm; Mounting Hole Dia:7.95mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Optical Lenses Optical Lenses
Product Number 160A-604G-ND 04F2489
Product Name Lenses Lens, Round, Green; Lens Shape Vcc (Visual Communications Company)
Diameter / Length 7.04 mm (0.2770 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Cylindrical Lenses - CLPX-508-508-R920-UVFS - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 50.8 mm (2 inch)
Width 50.8 mm (2 inch)
View Details
Precision Meniscus Concave-Convex Lenses - G930 - Gurley Precision Instruments
Specs
Lens Type Meniscus; Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 4 mm (0.1575 inch)
View Details