The Lamp, Miniature Bayonet, T-4 1/2, 28V features a supply voltage of 28V and utilizes a miniature bayonet base. It has a maximum current of 0.50 amps and a mean spherical candlepower (MSCP) rating of 6. The average bulb life is rated at 500 hours, making it suitable for applications requiring moderate longevity. The bulb size is classified as T-4 1/2, which indicates its dimensions. This product is designed for use in various lighting applications where a compact and efficient light source is needed.
LAMP, MINIATURE BAYONET, T-4 1/2, 28V; Supply Voltage:28V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-4 1/2; MSCP:6; Average Bulb Life:500h
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 90F7473 |
| Product Name | Lamp, Miniature Bayonet, T-4 1/2, 28V; Supply Voltage Vcc (Visual Communications Company) |
| Rated Average Life | 500 hours |