LAMP, INCANDESCENT, 3.7V; Supply Voltage:3.7V; Lamp Base Type:S.C. Bayonet; Bulb Size:T-5; MSCP:-; Average Bulb Life:100h; Product Range:-; Lead Style:Bayonet; Lens Style:Tubular, T-5; Voltage Rating:3.7V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 19M0219 |
| Product Name | Lamp, Incandescent, 3.7V; Supply Voltage Vcc (Visual Communications Company) |
| Rated Average Life | 100 hours |