LAMP, MINIATURE BAYONET, T-4 1/2, 14V; Supply Voltage:14V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-4 1/2; MSCP:6; Average Bulb Life:500h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 82H9369 |
| Product Name | Lamp, Miniature Bayonet, T-4 1/2, 14V; Supply Voltage Vcc (Visual Communications Company) |
| Rated Average Life | 500 hours |