Visual Communications Company, Inc. Optics - Lenses 139A-404Y

Description
LENS YELLOW PANEL MOUNT THREADED
Request a Quote Datasheet
Description
LENS YELLOW PANEL MOUNT THREADED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 139A-404Y-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
139A-404Y-ND
Optics - Lenses 139A-404Y-ND
LENS YELLOW PANEL MOUNT THREADED

LENS YELLOW PANEL MOUNT THREADED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 139A-404Y-ND
Product Name Optics - Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1886457 - RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2 dia. x 37.4mm
Lead Length 37.4 mm (1.47 inch)
View Details
LED Lenses & Reflectors - 1810669 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 13.8mm
Lead Length 14.9 mm (0.5866 inch)
View Details
Self Aligning Spacer for T-1 LED's - 7372 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 2154857-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details