Visual Communications Company, Inc. Lamp, S.c. Bayonet, R-12, 28V; Supply Voltage Vcc (Visual Communications Company) 1385

Description
LAMP, S.C. BAYONET, R-12, 28V; Supply Voltage:28V; Lamp Base Type:S.C. Bayonet; Bulb Size:R-12; MSCP:-; Average Bulb Life:300h; Product Range:- RoHS Compliant: No
Datasheet
Description
LAMP, S.C. BAYONET, R-12, 28V; Supply Voltage:28V; Lamp Base Type:S.C. Bayonet; Bulb Size:R-12; MSCP:-; Average Bulb Life:300h; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, S.c. Bayonet, R-12, 28V; Supply Voltage Vcc (Visual Communications Company) - 90F7472 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, S.c. Bayonet, R-12, 28V; Supply Voltage Vcc (Visual Communications Company)
90F7472
Lamp, S.c. Bayonet, R-12, 28V; Supply Voltage Vcc (Visual Communications Company) 90F7472
LAMP, S.C. BAYONET, R-12, 28V; Supply Voltage:28V; Lamp Base Type:S.C. Bayonet; Bulb Size:R-12; MSCP:-; Average Bulb Life:300h; Product Range:- RoHS Compliant: No

LAMP, S.C. BAYONET, R-12, 28V; Supply Voltage:28V; Lamp Base Type:S.C. Bayonet; Bulb Size:R-12; MSCP:-; Average Bulb Life:300h; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 90F7472
Product Name Lamp, S.c. Bayonet, R-12, 28V; Supply Voltage Vcc (Visual Communications Company)
Rated Average Life 300 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 221826337 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp, 28V, wedge type, #655 - K8107185A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
2 suppliers
60-Watt Duro-Lite Incandescent C15 MED Clear - LS4113 - Litetronics International, Inc.
Specs
Base Type Medium
Lamp Power 60 watts
Rated Average Life 6000 hours
View Details
150/A21/KRYPTON/FROST -  - Interlectric Corporation
Interlectric Corporation
Specs
Base Type Medium
Filament Type A21
Lamp Power 150 watts
View Details