Visual Communications Company, Inc. Lenses 131A-304Y

Description
Lens Cap Yellow Panel Mount, Threaded Base
Request a Quote Datasheet
Description
Lens Cap Yellow Panel Mount, Threaded Base
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lenses - 131A-304Y-ND - DigiKey
Thief River Falls, MN, United States
Lens Cap Yellow Panel Mount, Threaded Base

Lens Cap Yellow Panel Mount, Threaded Base

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optical Lenses
Product Number 131A-304Y-ND
Product Name Lenses
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Concave Cylindrical Lenses - CLPC-508-254-R460-UVFS - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 50.8 mm (2 inch)
Width 25.4 mm (1 inch)
View Details
Precision Aspherical Lenses - G976 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 24 mm (0.9449 inch)
Center Thickness 15.6 mm (0.6142 inch)
View Details